Vishay Intertechnology, Inc. Through Hole Resistors CMF501K8000JNEK

Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K8000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K8000JNEK-ND
Through Hole Resistors CMF501K8000JNEK-ND
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF501K8000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF501K8000JNEK
Vishay/DaleMetal Film Resistors - CMF501K8000JNEK
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-50 1.8K 5% T-00 Ek E3 Vishay - 67P5236 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.8K 5% T-00 Ek E3 Vishay
67P5236
Cmf-50 1.8K 5% T-00 Ek E3 Vishay 67P5236
CMF-50 1.8K 5% T-00 EK e3

CMF-50 1.8K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K8000JNEK-ND CMF501K8000JNEK 67P5236
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 1.8K 5% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers