Vishay Intertechnology, Inc. Through Hole Resistors CMF501K8000JNEB

Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K8000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K8000JNEB-ND
Through Hole Resistors CMF501K8000JNEB-ND
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8K OHM 1/4W 5% AXIAL - CMF501K8000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W 5% AXIAL
CMF501K8000JNEB
RES 1.8K OHM 1/4W 5% AXIAL CMF501K8000JNEB
RES 1.8Kohm 1/4W 5% AXIAL

RES 1.8Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 1.8K 5% T-00 Eb E3 Vishay - 67P5235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.8K 5% T-00 Eb E3 Vishay
67P5235
Cmf-50 1.8K 5% T-00 Eb E3 Vishay 67P5235
CMF-50 1.8K 5% T-00 EB e3

CMF-50 1.8K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K8000JNEB-ND CMF501K8000JNEB 67P5235
Product Name Through Hole Resistors RES 1.8K OHM 1/4W 5% AXIAL Cmf-50 1.8K 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details