Vishay Intertechnology, Inc. RES 1.8K OHM 1/4W 5% AXIAL CMF501K8000JKEB

Description
RES 1.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/4W 5% AXIAL - CMF501K8000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W 5% AXIAL
CMF501K8000JKEB
RES 1.8K OHM 1/4W 5% AXIAL CMF501K8000JKEB
RES 1.8Kohm 1/4W 5% AXIAL

RES 1.8Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K8000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K8000JKEB-ND
Through Hole Resistors CMF501K8000JKEB-ND
1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K8000JKEB CMF501K8000JKEB-ND
Product Name RES 1.8K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details