Vishay Intertechnology, Inc. RES 1.8K OHM 1/4W 1% AXIAL CMF501K8000FHBF

Description
RES 1.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/4W 1% AXIAL - CMF501K8000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W 1% AXIAL
CMF501K8000FHBF
RES 1.8K OHM 1/4W 1% AXIAL CMF501K8000FHBF
RES 1.8Kohm 1/4W 1% AXIAL

RES 1.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K8000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K8000FHBF-ND
Through Hole Resistors CMF501K8000FHBF-ND
1.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.8K 1% T-2 B14 Vishay - 67P5232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.8K 1% T-2 B14 Vishay
67P5232
Cmf-50 1.8K 1% T-2 B14 Vishay 67P5232
CMF-50 1.8K 1% T-2 B14

CMF-50 1.8K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K8000FHBF CMF501K8000FHBF-ND 67P5232
Product Name RES 1.8K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.8K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers