Vishay Intertechnology, Inc. RES 1.8K OHM 1/4W .1% AXIAL CMF501K8000BEBF

Description
RES 1.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/4W .1% AXIAL - CMF501K8000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W .1% AXIAL
CMF501K8000BEBF
RES 1.8K OHM 1/4W .1% AXIAL CMF501K8000BEBF
RES 1.8Kohm 1/4W .1% AXIAL

RES 1.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K8000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K8000BEBF-ND
Through Hole Resistors CMF501K8000BEBF-ND
1.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.8K .1% T-9 B14 Vishay - 67P5231 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.8K .1% T-9 B14 Vishay
67P5231
Cmf-50 1.8K .1% T-9 B14 Vishay 67P5231
CMF-50 1.8K .1% T-9 B14

CMF-50 1.8K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K8000BEBF CMF501K8000BEBF-ND 67P5231
Product Name RES 1.8K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 1.8K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details