Vishay Intertechnology, Inc. RES 1.78K OHM 1/4W 1% AXIAL CMF501K7800FKRE

Description
RES 1.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/4W 1% AXIAL - CMF501K7800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W 1% AXIAL
CMF501K7800FKRE
RES 1.78K OHM 1/4W 1% AXIAL CMF501K7800FKRE
RES 1.78Kohm 1/4W 1% AXIAL

RES 1.78Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K7800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K7800FKRE-ND
Through Hole Resistors CMF501K7800FKRE-ND
1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.78K 1% T-1 R36 Vishay - 67P5229 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.78K 1% T-1 R36 Vishay
67P5229
Cmf-50 1.78K 1% T-1 R36 Vishay 67P5229
CMF-50 1.78K 1% T-1 R36

CMF-50 1.78K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K7800FKRE CMF501K7800FKRE-ND 67P5229
Product Name RES 1.78K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.78K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details