Vishay Intertechnology, Inc. RES 1.78K OHM 1/4W 1% AXIAL CMF501K7800FKEA

Description
RES 1.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/4W 1% AXIAL - CMF501K7800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W 1% AXIAL
CMF501K7800FKEA
RES 1.78K OHM 1/4W 1% AXIAL CMF501K7800FKEA
RES 1.78Kohm 1/4W 1% AXIAL

RES 1.78Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K7800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K7800FKEA-ND
Through Hole Resistors CMF501K7800FKEA-ND
1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.78K 1% T-1 Ea E3 Vishay - 67P5227 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.78K 1% T-1 Ea E3 Vishay
67P5227
Cmf-50 1.78K 1% T-1 Ea E3 Vishay 67P5227
CMF-50 1.78K 1% T-1 EA e3

CMF-50 1.78K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K7800FKEA CMF501K7800FKEA-ND 67P5227
Product Name RES 1.78K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.78K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details