Vishay Intertechnology, Inc. RES 1.76K OHM 1/4W .1% AXIAL CMF501K7600BHEK

Description
RES 1.76Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/4W .1% AXIAL - CMF501K7600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/4W .1% AXIAL
CMF501K7600BHEK
RES 1.76K OHM 1/4W .1% AXIAL CMF501K7600BHEK
RES 1.76Kohm 1/4W .1% AXIAL

RES 1.76Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K7600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K7600BHEK-ND
Through Hole Resistors CMF501K7600BHEK-ND
1.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.76K .1% T-2 Ek E3 Vishay - 67P5225 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.76K .1% T-2 Ek E3 Vishay
67P5225
Cmf-50 1.76K .1% T-2 Ek E3 Vishay 67P5225
CMF-50 1.76K .1% T-2 EK e3

CMF-50 1.76K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K7600BHEK CMF501K7600BHEK-ND 67P5225
Product Name RES 1.76K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 1.76K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers