Vishay Intertechnology, Inc. Through Hole Resistors CMF501K7600BHBF

Description
1.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K7600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K7600BHBF-ND
Through Hole Resistors CMF501K7600BHBF-ND
1.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.76K OHM 1/4W .1% AXIAL - CMF501K7600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/4W .1% AXIAL
CMF501K7600BHBF
RES 1.76K OHM 1/4W .1% AXIAL CMF501K7600BHBF
RES 1.76Kohm 1/4W .1% AXIAL

RES 1.76Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 1.76K .1% T-2 B14 Vishay - 67P5224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.76K .1% T-2 B14 Vishay
67P5224
Cmf-50 1.76K .1% T-2 B14 Vishay 67P5224
CMF-50 1.76K .1% T-2 B14

CMF-50 1.76K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K7600BHBF-ND CMF501K7600BHBF 67P5224
Product Name Through Hole Resistors RES 1.76K OHM 1/4W .1% AXIAL Cmf-50 1.76K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers