Vishay Intertechnology, Inc. Through Hole Resistors CMF501K6900FKEK

Description
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K6900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6900FKEK-ND
Through Hole Resistors CMF501K6900FKEK-ND
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69K OHM 1/4W 1% AXIAL - CMF501K6900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W 1% AXIAL
CMF501K6900FKEK
RES 1.69K OHM 1/4W 1% AXIAL CMF501K6900FKEK
RES 1.69Kohm 1/4W 1% AXIAL

RES 1.69Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 1.69K 1% T-1 Ek E3 Vishay - 67P5219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.69K 1% T-1 Ek E3 Vishay
67P5219
Cmf-50 1.69K 1% T-1 Ek E3 Vishay 67P5219
CMF-50 1.69K 1% T-1 EK e3

CMF-50 1.69K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K6900FKEK-ND CMF501K6900FKEK 67P5219
Product Name Through Hole Resistors RES 1.69K OHM 1/4W 1% AXIAL Cmf-50 1.69K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers