Vishay Intertechnology, Inc. RES 1.69K OHM 1/4W 1% AXIAL CMF501K6900FHR6

Description
RES 1.69Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/4W 1% AXIAL - CMF501K6900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W 1% AXIAL
CMF501K6900FHR6
RES 1.69K OHM 1/4W 1% AXIAL CMF501K6900FHR6
RES 1.69Kohm 1/4W 1% AXIAL

RES 1.69Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K6900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6900FHR6-ND
Through Hole Resistors CMF501K6900FHR6-ND
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.69K 1% T-2 Re6 Vishay - 67P5217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.69K 1% T-2 Re6 Vishay
67P5217
Cmf-50 1.69K 1% T-2 Re6 Vishay 67P5217
CMF-50 1.69K 1% T-2 RE6

CMF-50 1.69K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K6900FHR6 CMF501K6900FHR6-ND 67P5217
Product Name RES 1.69K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.69K 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers