RES 1.69K OHM 1/4W 1% AXIAL Product overview: CMF501K6900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K6900FHEB can be used for catalog matching and distributor lookup.
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.69Kohm 1/4W 1% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF501K6900FHEB | CMF1.69KQFTR-ND | CMF501K6900FHEB |
| Product Name | 4W Resistor | Through Hole Resistors | RES 1.69K OHM 1/4W 1% AXIAL |
| Resistance Range | 1690 ohms | 1690 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Standards and Certifications | RoHS |