Vishay Intertechnology, Inc. Through Hole Resistors CMF501K6900DHEB

Description
1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K6900DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6900DHEB-ND
Through Hole Resistors CMF501K6900DHEB-ND
1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69K OHM 1/4W .5% AXIAL - CMF501K6900DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W .5% AXIAL
CMF501K6900DHEB
RES 1.69K OHM 1/4W .5% AXIAL CMF501K6900DHEB
RES 1.69Kohm 1/4W .5% AXIAL

RES 1.69Kohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 1.69K .5% T-2 Eb E3 Vishay - 67P5214 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.69K .5% T-2 Eb E3 Vishay
67P5214
Cmf-50 1.69K .5% T-2 Eb E3 Vishay 67P5214
CMF-50 1.69K .5% T-2 EB e3

CMF-50 1.69K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K6900DHEB-ND CMF501K6900DHEB 67P5214
Product Name Through Hole Resistors RES 1.69K OHM 1/4W .5% AXIAL Cmf-50 1.69K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details