Vishay Intertechnology, Inc. Metal Film Resistors - CMF501K6500FKEK

Description
Metal Film Resistors - Through Hole CMF-50 1.65K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 1.65K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF501K6500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501K6500FKEK
Metal Film Resistors - CMF501K6500FKEK
Metal Film Resistors - Through Hole CMF-50 1.65K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-50 1.65K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF501K6500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6500FKEK-ND
Through Hole Resistors CMF501K6500FKEK-ND
1.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.65K 1% T-1 Ek E3 Vishay - 67P5213 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.65K 1% T-1 Ek E3 Vishay
67P5213
Cmf-50 1.65K 1% T-1 Ek E3 Vishay 67P5213
CMF-50 1.65K 1% T-1 EK e3

CMF-50 1.65K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K6500FKEK CMF501K6500FKEK-ND 67P5213
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 1.65K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details