Vishay Intertechnology, Inc. Through Hole Resistors CMF501K6300BEBF

Description
1.63 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.63 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K6300BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6300BEBF-ND
Through Hole Resistors CMF501K6300BEBF-ND
1.63 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.63 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.63K OHM 1/4W 0.1% AXIAL - CMF501K6300BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.63K OHM 1/4W 0.1% AXIAL
CMF501K6300BEBF
RES 1.63K OHM 1/4W 0.1% AXIAL CMF501K6300BEBF
RES 1.63Kohm 1/4W 0.1% AXIAL

RES 1.63Kohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf-50 1.63K .1% T-9 B14 Vishay - 67P5209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.63K .1% T-9 B14 Vishay
67P5209
Cmf-50 1.63K .1% T-9 B14 Vishay 67P5209
CMF-50 1.63K .1% T-9 B14

CMF-50 1.63K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K6300BEBF-ND CMF501K6300BEBF 67P5209
Product Name Through Hole Resistors RES 1.63K OHM 1/4W 0.1% AXIAL Cmf-50 1.63K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers