Vishay Intertechnology, Inc. RES 1.62K OHM 1/4W 1% AXIAL CMF501K6200FKRE

Description
RES 1.62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/4W 1% AXIAL - CMF501K6200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/4W 1% AXIAL
CMF501K6200FKRE
RES 1.62K OHM 1/4W 1% AXIAL CMF501K6200FKRE
RES 1.62Kohm 1/4W 1% AXIAL

RES 1.62Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K6200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6200FKRE-ND
Through Hole Resistors CMF501K6200FKRE-ND
1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.62K 1% T-1 R36 Vishay - 67P5206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.62K 1% T-1 R36 Vishay
67P5206
Cmf-50 1.62K 1% T-1 R36 Vishay 67P5206
CMF-50 1.62K 1% T-1 R36

CMF-50 1.62K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K6200FKRE CMF501K6200FKRE-ND 67P5206
Product Name RES 1.62K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.62K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details