Vishay Intertechnology, Inc. RES 1.62K OHM 1/4W 1% AXIAL CMF501K6200FKEK

Description
RES 1.62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/4W 1% AXIAL - CMF501K6200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/4W 1% AXIAL
CMF501K6200FKEK
RES 1.62K OHM 1/4W 1% AXIAL CMF501K6200FKEK
RES 1.62Kohm 1/4W 1% AXIAL

RES 1.62Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K6200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K6200FKEK-ND
Through Hole Resistors CMF501K6200FKEK-ND
1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.62K 1% T-1 Ek E3 Vishay - 67P5204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.62K 1% T-1 Ek E3 Vishay
67P5204
Cmf-50 1.62K 1% T-1 Ek E3 Vishay 67P5204
CMF-50 1.62K 1% T-1 EK e3

CMF-50 1.62K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K6200FKEK CMF501K6200FKEK-ND 67P5204
Product Name RES 1.62K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.62K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers