Vishay Intertechnology, Inc. RES 1.58K OHM 1/4W 1% AXIAL CMF501K5800FHEB

Description
RES 1.58Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/4W 1% AXIAL - CMF501K5800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/4W 1% AXIAL
CMF501K5800FHEB
RES 1.58K OHM 1/4W 1% AXIAL CMF501K5800FHEB
RES 1.58Kohm 1/4W 1% AXIAL

RES 1.58Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.58KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.58KQFCT-ND
Through Hole Resistors CMF1.58KQFCT-ND
1.58 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.58KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.58KQFTR-ND
Through Hole Resistors CMF1.58KQFTR-ND
1.58 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.58K 1% T-2 Eb E3 Vishay - 67P5197 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.58K 1% T-2 Eb E3 Vishay
67P5197
Cmf-50 1.58K 1% T-2 Eb E3 Vishay 67P5197
CMF-50 1.58K 1% T-2 EB e3

CMF-50 1.58K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K5800FHEB CMF1.58KQFCT-ND 67P5197
Product Name RES 1.58K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.58K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details