Vishay Intertechnology, Inc. RES 1.54K OHM 1/4W 1% AXIAL CMF501K5400FHEK

Description
RES 1.54Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/4W 1% AXIAL - CMF501K5400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/4W 1% AXIAL
CMF501K5400FHEK
RES 1.54K OHM 1/4W 1% AXIAL CMF501K5400FHEK
RES 1.54Kohm 1/4W 1% AXIAL

RES 1.54Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K5400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5400FHEK-ND
Through Hole Resistors CMF501K5400FHEK-ND
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.54K 1% T-2 Ek E3 Vishay - 67P5196 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.54K 1% T-2 Ek E3 Vishay
67P5196
Cmf-50 1.54K 1% T-2 Ek E3 Vishay 67P5196
CMF-50 1.54K 1% T-2 EK e3

CMF-50 1.54K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K5400FHEK CMF501K5400FHEK-ND 67P5196
Product Name RES 1.54K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.54K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details