Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W 5% AXIAL CMF501K5000JNEB

Description
RES 1.5Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W 5% AXIAL - CMF501K5000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 5% AXIAL
CMF501K5000JNEB
RES 1.5K OHM 1/4W 5% AXIAL CMF501K5000JNEB
RES 1.5Kohm 1/4W 5% AXIAL

RES 1.5Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K5000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5000JNEB-ND
Through Hole Resistors CMF501K5000JNEB-ND
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.5K 5% T-00 Eb E3 Vishay - 67P5189 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.5K 5% T-00 Eb E3 Vishay
67P5189
Cmf-50 1.5K 5% T-00 Eb E3 Vishay 67P5189
CMF-50 1.5K 5% T-00 EB e3

CMF-50 1.5K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K5000JNEB CMF501K5000JNEB-ND 67P5189
Product Name RES 1.5K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 1.5K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details