Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W 5% AXIAL CMF501K5000JKR6

Description
RES 1.5Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W 5% AXIAL - CMF501K5000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 5% AXIAL
CMF501K5000JKR6
RES 1.5K OHM 1/4W 5% AXIAL CMF501K5000JKR6
RES 1.5Kohm 1/4W 5% AXIAL

RES 1.5Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K5000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5000JKR6-ND
Through Hole Resistors CMF501K5000JKR6-ND
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K5000JKR6 CMF501K5000JKR6-ND
Product Name RES 1.5K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers