Vishay Intertechnology, Inc. Through Hole Resistors CMF501K5000GKR6

Description
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K5000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5000GKR6-ND
Through Hole Resistors CMF501K5000GKR6-ND
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5K OHM 1/4W 2% AXIAL - CMF501K5000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 2% AXIAL
CMF501K5000GKR6
RES 1.5K OHM 1/4W 2% AXIAL CMF501K5000GKR6
RES 1.5Kohm 1/4W 2% AXIAL

RES 1.5Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 1.5K 2% T-1 Re6 Vishay - 67P5187 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.5K 2% T-1 Re6 Vishay
67P5187
Cmf-50 1.5K 2% T-1 Re6 Vishay 67P5187
CMF-50 1.5K 2% T-1 RE6

CMF-50 1.5K 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K5000GKR6-ND CMF501K5000GKR6 67P5187
Product Name Through Hole Resistors RES 1.5K OHM 1/4W 2% AXIAL Cmf-50 1.5K 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers