Vishay Precision Group Metal Film Resistors - CMF501K5000FKKA

Description
Metal Film Resistors - Through Hole CMF-50 1.5K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 1.5K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF501K5000FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501K5000FKKA
Metal Film Resistors - CMF501K5000FKKA
Metal Film Resistors - Through Hole CMF-50 1.5K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-50 1.5K 1% T-1 K36

Supplier's Site
Cmf-50 1.5K 1% T-1 K36 Vishay - 67P5183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.5K 1% T-1 K36 Vishay
67P5183
Cmf-50 1.5K 1% T-1 K36 Vishay 67P5183
CMF-50 1.5K 1% T-1 K36

CMF-50 1.5K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF501K5000FKKA 67P5183
Product Name Metal Film Resistors - Cmf-50 1.5K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details