Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W 1% AXIAL CMF501K5000FHEK

Description
RES 1.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W 1% AXIAL - CMF501K5000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 1% AXIAL
CMF501K5000FHEK
RES 1.5K OHM 1/4W 1% AXIAL CMF501K5000FHEK
RES 1.5Kohm 1/4W 1% AXIAL

RES 1.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K5000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5000FHEK-ND
Through Hole Resistors CMF501K5000FHEK-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.5K 1% T-2 Ek E3 Vishay - 67P5179 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.5K 1% T-2 Ek E3 Vishay
67P5179
Cmf-50 1.5K 1% T-2 Ek E3 Vishay 67P5179
CMF-50 1.5K 1% T-2 EK e3

CMF-50 1.5K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K5000FHEK CMF501K5000FHEK-ND 67P5179
Product Name RES 1.5K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.5K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers