Vishay Precision Group RES 1.50K OHM 1/4W 1% AXIAL CMF501K5000FHEB

Description
RES 1.50Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.50Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/4W 1% AXIAL - CMF501K5000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/4W 1% AXIAL
CMF501K5000FHEB
RES 1.50K OHM 1/4W 1% AXIAL CMF501K5000FHEB
RES 1.50Kohm 1/4W 1% AXIAL

RES 1.50Kohm 1/4W 1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1058313-CMF501K5000FHEB
Resistors - Through Hole Resistors 1058313-CMF501K5000FHEB
Win Source Part Number: 1058313-CMF501K5000F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) Alternative Parts (Cross-Reference): 5-1879625-4; CMF551K4000FHEB; CMF551K3700FHEB; RNC60H1651FSB14; RN60D1501FB14; MFR-25FRF52-1K5; MFR-25FBF52-1K5; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF1.50KQFCT,CMF1.50 KQFTR Base Product Number: CMF50

Win Source Part Number: 1058313-CMF501K5000FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): 5-1879625-4; CMF551K4000FHEB; CMF551K3700FHEB; RNC60H1651FSB14; RN60D1501FB14; MFR-25FRF52-1K5; MFR-25FBF52-1K5;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF1.50KQFCT,CMF1.50KQFTR
Base Product Number: CMF50

Buy Now Datasheet
Through Hole Resistors - CMF1.50KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.50KQFCT-ND
Through Hole Resistors CMF1.50KQFCT-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.50KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.50KQFTR-ND
Through Hole Resistors CMF1.50KQFTR-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF501K5000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5kR 1% 1/4W Metal Film Resistor, Axial Product overview: CMF501K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K5000FHEB can be used for catalog matching and distributor lookup.

1.5kR 1% 1/4W Metal Film Resistor, Axial Product overview: CMF501K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K5000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%; Resistance Vishay - 67P5178 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%; Resistance Vishay
67P5178
Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%; Resistance Vishay 67P5178
METAL FILM RESISTOR, 1.5 KOHM, 250 MW, 1%; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5 KOHM, 250 MW, 1%; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8060 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8060
Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8060
METAL FILM RESISTOR, 1.5 KOHM, 250 MW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5 KOHM, 250 MW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CMF501K5000FHEB 1058313-CMF501K5000FHEB CMF1.50KQFCT-ND 53-CMF501K5000FHEB 67P5178 83R8060
Product Name RES 1.50K OHM 1/4W 1% AXIAL Resistors - Through Hole Resistors Through Hole Resistors 4W Resistor Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%; Resistance Vishay Metal Film Resistor, 1.5 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers