Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W .1% AXIAL CMF501K5000BHEK

Description
RES 1.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W .1% AXIAL - CMF501K5000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W .1% AXIAL
CMF501K5000BHEK
RES 1.5K OHM 1/4W .1% AXIAL CMF501K5000BHEK
RES 1.5Kohm 1/4W .1% AXIAL

RES 1.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K5000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5000BHEK-ND
Through Hole Resistors CMF501K5000BHEK-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K5000BHEK CMF501K5000BHEK-ND
Product Name RES 1.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers