Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W .1% AXIAL CMF501K5000BHEA

Description
RES 1.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W .1% AXIAL - CMF501K5000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W .1% AXIAL
CMF501K5000BHEA
RES 1.5K OHM 1/4W .1% AXIAL CMF501K5000BHEA
RES 1.5Kohm 1/4W .1% AXIAL

RES 1.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K5000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5000BHEA-ND
Through Hole Resistors CMF501K5000BHEA-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.5K .1% T-2 Ea E3 Vishay - 67P5176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.5K .1% T-2 Ea E3 Vishay
67P5176
Cmf-50 1.5K .1% T-2 Ea E3 Vishay 67P5176
CMF-50 1.5K .1% T-2 EA e3

CMF-50 1.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K5000BHEA CMF501K5000BHEA-ND 67P5176
Product Name RES 1.5K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 1.5K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details