Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W .1% AXIAL CMF501K5000BEBF

Description
RES 1.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W .1% AXIAL - CMF501K5000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W .1% AXIAL
CMF501K5000BEBF
RES 1.5K OHM 1/4W .1% AXIAL CMF501K5000BEBF
RES 1.5Kohm 1/4W .1% AXIAL

RES 1.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K5000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K5000BEBF-ND
Through Hole Resistors CMF501K5000BEBF-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.5K .1% T-9 B14 Vishay - 67P5174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.5K .1% T-9 B14 Vishay
67P5174
Cmf-50 1.5K .1% T-9 B14 Vishay 67P5174
CMF-50 1.5K .1% T-9 B14

CMF-50 1.5K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K5000BEBF CMF501K5000BEBF-ND 67P5174
Product Name RES 1.5K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 1.5K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers