Vishay Intertechnology, Inc. RES 1.47K OHM 1/4W 1% AXIAL CMF501K4700FKRE

Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/4W 1% AXIAL - CMF501K4700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/4W 1% AXIAL
CMF501K4700FKRE
RES 1.47K OHM 1/4W 1% AXIAL CMF501K4700FKRE
RES 1.47Kohm 1/4W 1% AXIAL

RES 1.47Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K4700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K4700FKRE-ND
Through Hole Resistors CMF501K4700FKRE-ND
1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.47K 1% T-1 R36 Vishay - 67P5173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.47K 1% T-1 R36 Vishay
67P5173
Cmf-50 1.47K 1% T-1 R36 Vishay 67P5173
CMF-50 1.47K 1% T-1 R36

CMF-50 1.47K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K4700FKRE CMF501K4700FKRE-ND 67P5173
Product Name RES 1.47K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.47K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details