Vishay Intertechnology, Inc. RES 1.4K OHM 1/4W 1% AXIAL CMF501K4000FHEK

Description
RES 1.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/4W 1% AXIAL - CMF501K4000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/4W 1% AXIAL
CMF501K4000FHEK
RES 1.4K OHM 1/4W 1% AXIAL CMF501K4000FHEK
RES 1.4Kohm 1/4W 1% AXIAL

RES 1.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K4000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K4000FHEK-ND
Through Hole Resistors CMF501K4000FHEK-ND
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.4K 1% T-2 Ek E3 Vishay - 67P5159 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.4K 1% T-2 Ek E3 Vishay
67P5159
Cmf-50 1.4K 1% T-2 Ek E3 Vishay 67P5159
CMF-50 1.4K 1% T-2 EK e3

CMF-50 1.4K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K4000FHEK CMF501K4000FHEK-ND 67P5159
Product Name RES 1.4K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.4K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details