Vishay Intertechnology, Inc. RES 1.40K OHM 1% 50PPM 1/4W CMF501K4000FHEB

Description
RES 1.40Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 1.40Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40K OHM 1% 50PPM 1/4W - CMF501K4000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1% 50PPM 1/4W
CMF501K4000FHEB
RES 1.40K OHM 1% 50PPM 1/4W CMF501K4000FHEB
RES 1.40Kohm 1% 50PPM 1/4W

RES 1.40Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF1.40KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.40KQFCT-ND
Through Hole Resistors CMF1.40KQFCT-ND
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.40KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.40KQFTR-ND
Through Hole Resistors CMF1.40KQFTR-ND
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF501K4000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.40K OHM 1/4W 1% AXIAL Product overview: CMF501K4000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4000FHEB can be used for catalog matching and distributor lookup.

RES 1.40K OHM 1/4W 1% AXIAL Product overview: CMF501K4000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K4000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 1.4K 1% T-2 Eb E3 Vishay - 67P5158 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.4K 1% T-2 Eb E3 Vishay
67P5158
Cmf-50 1.4K 1% T-2 Eb E3 Vishay 67P5158
CMF-50 1.4K 1% T-2 EB e3

CMF-50 1.4K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF501K4000FHEB CMF1.40KQFCT-ND 53-CMF501K4000FHEB 67P5158
Product Name RES 1.40K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 1.4K 1% T-2 Eb E3 Vishay
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details