Vishay Intertechnology, Inc. RES 1.37K OHM 1/4W 1% AXIAL CMF501K3700FKR6

Description
RES 1.37Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/4W 1% AXIAL - CMF501K3700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/4W 1% AXIAL
CMF501K3700FKR6
RES 1.37K OHM 1/4W 1% AXIAL CMF501K3700FKR6
RES 1.37Kohm 1/4W 1% AXIAL

RES 1.37Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K3700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K3700FKR6-ND
Through Hole Resistors CMF501K3700FKR6-ND
1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4749
Resistor,metal Film,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4749
Resistor,Metal Film,13.7KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,13.7KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K3700FKR6 CMF501K3700FKR6-ND 40C4749
Product Name RES 1.37K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details