Vishay Intertechnology, Inc. 4W Resistor CMF501K3700FHEB

Description
RES 1.37K OHM 1/4W 1% AXIAL Product overview: CMF501K3700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K3700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.37K OHM 1/4W 1% AXIAL Product overview: CMF501K3700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K3700FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF501K3700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.37K OHM 1/4W 1% AXIAL Product overview: CMF501K3700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K3700FHEB can be used for catalog matching and distributor lookup.

RES 1.37K OHM 1/4W 1% AXIAL Product overview: CMF501K3700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K3700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.37KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.37KQFCT-ND
Through Hole Resistors CMF1.37KQFCT-ND
1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.37KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.37KQFTR-ND
Through Hole Resistors CMF1.37KQFTR-ND
1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.37K OHM 1/4W 1% AXIAL - CMF501K3700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/4W 1% AXIAL
CMF501K3700FHEB
RES 1.37K OHM 1/4W 1% AXIAL CMF501K3700FHEB
RES 1.37Kohm 1/4W 1% AXIAL

RES 1.37Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 1.37K 1% T-2 Eb E3 Vishay - 67P5152 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.37K 1% T-2 Eb E3 Vishay
67P5152
Cmf-50 1.37K 1% T-2 Eb E3 Vishay 67P5152
CMF-50 1.37K 1% T-2 EB e3

CMF-50 1.37K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF501K3700FHEB CMF1.37KQFCT-ND CMF501K3700FHEB 67P5152
Product Name 4W Resistor Through Hole Resistors RES 1.37K OHM 1/4W 1% AXIAL Cmf-50 1.37K 1% T-2 Eb E3 Vishay
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers