Vishay Intertechnology, Inc. Through Hole Resistors CMF501K3300FKRE

Description
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K3300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K3300FKRE-ND
Through Hole Resistors CMF501K3300FKRE-ND
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.33K OHM 1/4W 1% AXIAL - CMF501K3300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W 1% AXIAL
CMF501K3300FKRE
RES 1.33K OHM 1/4W 1% AXIAL CMF501K3300FKRE
RES 1.33Kohm 1/4W 1% AXIAL

RES 1.33Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 1.33K 1% T-1 R36 Vishay - 67P5150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.33K 1% T-1 R36 Vishay
67P5150
Cmf-50 1.33K 1% T-1 R36 Vishay 67P5150
CMF-50 1.33K 1% T-1 R36

CMF-50 1.33K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K3300FKRE-ND CMF501K3300FKRE 67P5150
Product Name Through Hole Resistors RES 1.33K OHM 1/4W 1% AXIAL Cmf-50 1.33K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details