Vishay Intertechnology, Inc. RES 1.33K OHM 1/4W 1% AXIAL CMF501K3300FKEB

Description
RES 1.33Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/4W 1% AXIAL - CMF501K3300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W 1% AXIAL
CMF501K3300FKEB
RES 1.33K OHM 1/4W 1% AXIAL CMF501K3300FKEB
RES 1.33Kohm 1/4W 1% AXIAL

RES 1.33Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K3300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K3300FKEB-ND
Through Hole Resistors CMF501K3300FKEB-ND
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.33K 1% T-1 Eb E3 Vishay - 67P5149 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.33K 1% T-1 Eb E3 Vishay
67P5149
Cmf-50 1.33K 1% T-1 Eb E3 Vishay 67P5149
CMF-50 1.33K 1% T-1 EB e3

CMF-50 1.33K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K3300FKEB CMF501K3300FKEB-ND 67P5149
Product Name RES 1.33K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.33K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details