Vishay Intertechnology, Inc. Through Hole Resistors CMF501K3300FHEK

Description
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K3300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K3300FHEK-ND
Through Hole Resistors CMF501K3300FHEK-ND
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.33K OHM 1/4W 1% AXIAL - CMF501K3300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W 1% AXIAL
CMF501K3300FHEK
RES 1.33K OHM 1/4W 1% AXIAL CMF501K3300FHEK
RES 1.33Kohm 1/4W 1% AXIAL

RES 1.33Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 1.33K 1% T-2 Ek E3 Vishay - 67P5148 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.33K 1% T-2 Ek E3 Vishay
67P5148
Cmf-50 1.33K 1% T-2 Ek E3 Vishay 67P5148
CMF-50 1.33K 1% T-2 EK e3

CMF-50 1.33K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K3300FHEK-ND CMF501K3300FHEK 67P5148
Product Name Through Hole Resistors RES 1.33K OHM 1/4W 1% AXIAL Cmf-50 1.33K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details