Vishay Intertechnology, Inc. RES 1.33K OHM 1/4W 1% AXIAL CMF501K3300FHEB

Description
RES 1.33Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/4W 1% AXIAL - CMF501K3300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W 1% AXIAL
CMF501K3300FHEB
RES 1.33K OHM 1/4W 1% AXIAL CMF501K3300FHEB
RES 1.33Kohm 1/4W 1% AXIAL

RES 1.33Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.33KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.33KQFTR-ND
Through Hole Resistors CMF1.33KQFTR-ND
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K3300FHEB CMF1.33KQFTR-ND
Product Name RES 1.33K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details