Vishay Intertechnology, Inc. RES 1.271K OHM 1/4W 1% AXIAL CMF501K2710FKEB

Description
RES 1.271Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.271Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.271K OHM 1/4W 1% AXIAL - CMF501K2710FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.271K OHM 1/4W 1% AXIAL
CMF501K2710FKEB
RES 1.271K OHM 1/4W 1% AXIAL CMF501K2710FKEB
RES 1.271Kohm 1/4W 1% AXIAL

RES 1.271Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K2710FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2710FKEB-ND
Through Hole Resistors CMF501K2710FKEB-ND
1.271 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.271 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.271K 1% T-1 Eb E3 Vishay - 67P5140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.271K 1% T-1 Eb E3 Vishay
67P5140
Cmf-50 1.271K 1% T-1 Eb E3 Vishay 67P5140
CMF-50 1.271K 1% T-1 EB e3

CMF-50 1.271K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2710FKEB CMF501K2710FKEB-ND 67P5140
Product Name RES 1.271K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.271K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1271 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers