Vishay Intertechnology, Inc. RES 1.21K OHM 1/4W 1% AXIAL CMF501K2100FKRE

Description
RES 1.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/4W 1% AXIAL - CMF501K2100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/4W 1% AXIAL
CMF501K2100FKRE
RES 1.21K OHM 1/4W 1% AXIAL CMF501K2100FKRE
RES 1.21Kohm 1/4W 1% AXIAL

RES 1.21Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K2100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2100FKRE-ND
Through Hole Resistors CMF501K2100FKRE-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.21K 1% T-1 R36 Vishay - 67P5131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.21K 1% T-1 R36 Vishay
67P5131
Cmf-50 1.21K 1% T-1 R36 Vishay 67P5131
CMF-50 1.21K 1% T-1 R36

CMF-50 1.21K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2100FKRE CMF501K2100FKRE-ND 67P5131
Product Name RES 1.21K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.21K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details