Vishay Intertechnology, Inc. RES 1.21K OHM 1/4W 1% AXIAL CMF501K2100FKEA

Description
RES 1.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/4W 1% AXIAL - CMF501K2100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/4W 1% AXIAL
CMF501K2100FKEA
RES 1.21K OHM 1/4W 1% AXIAL CMF501K2100FKEA
RES 1.21Kohm 1/4W 1% AXIAL

RES 1.21Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K2100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2100FKEA-ND
Through Hole Resistors CMF501K2100FKEA-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K2100FKEA CMF501K2100FKEA-ND
Product Name RES 1.21K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers