Vishay Intertechnology, Inc. RES 1.21K OHM 1/4W 1% AXIAL CMF501K2100FHEK

Description
RES 1.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/4W 1% AXIAL - CMF501K2100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/4W 1% AXIAL
CMF501K2100FHEK
RES 1.21K OHM 1/4W 1% AXIAL CMF501K2100FHEK
RES 1.21Kohm 1/4W 1% AXIAL

RES 1.21Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K2100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2100FHEK-ND
Through Hole Resistors CMF501K2100FHEK-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.21K 1% T-2 Ek E3 Vishay - 67P5128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.21K 1% T-2 Ek E3 Vishay
67P5128
Cmf-50 1.21K 1% T-2 Ek E3 Vishay 67P5128
CMF-50 1.21K 1% T-2 EK e3

CMF-50 1.21K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2100FHEK CMF501K2100FHEK-ND 67P5128
Product Name RES 1.21K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.21K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details