Vishay Precision Group RES 1.21K OHM 1% 50PPM 1/4W CMF501K2100FHEB

Description
RES 1.21Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 1.21Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1% 50PPM 1/4W - CMF501K2100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1% 50PPM 1/4W
CMF501K2100FHEB
RES 1.21K OHM 1% 50PPM 1/4W CMF501K2100FHEB
RES 1.21Kohm 1% 50PPM 1/4W

RES 1.21Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF1.21KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.21KQFCT-ND
Through Hole Resistors CMF1.21KQFCT-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.21KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.21KQFTR-ND
Through Hole Resistors CMF1.21KQFTR-ND
1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.25 W 1210 ohm Resistor - 53-CMF501K2100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 1210 ohm Resistor
53-CMF501K2100FHEB
Through-Hole 0.25 W 1210 ohm Resistor 53-CMF501K2100FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 1210 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF501K2100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1210 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1210 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K2100FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 1210 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF501K2100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1210 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1210 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K2100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.21 Kohm, 250 Mw, 1%; Resistance Vishay - 67P5127 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21 Kohm, 250 Mw, 1%; Resistance Vishay
67P5127
Metal Film Resistor, 1.21 Kohm, 250 Mw, 1%; Resistance Vishay 67P5127
METAL FILM RESISTOR, 1.21 KOHM, 250 MW, 1%; Resistance:1.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.21 KOHM, 250 MW, 1%; Resistance:1.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 1.21 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.21 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8059
Resistor, Metal Film, 1.21 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8059
RESISTOR, METAL FILM, 1.21 KOHM, 250 MW, 1%, FULL REEL; Resistance:1.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.21 KOHM, 250 MW, 1%, FULL REEL; Resistance:1.21kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF501K2100FHEB CMF1.21KQFCT-ND 53-CMF501K2100FHEB 67P5127 83R8059
Product Name RES 1.21K OHM 1% 50PPM 1/4W Through Hole Resistors Through-Hole 0.25 W 1210 ohm Resistor Metal Film Resistor, 1.21 Kohm, 250 Mw, 1%; Resistance Vishay Resistor, Metal Film, 1.21 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 1210 ohms 1210 ohms 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details