Vishay Intertechnology, Inc. Metal Film Resistors - CMF501K2000JNEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF501K2000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501K2000JNEA
Metal Film Resistors - CMF501K2000JNEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF501K2000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K2000JNEA-ND
Through Hole Resistors CMF501K2000JNEA-ND
1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.2K 5% T-00 Ea E3 Vishay - 67P5121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.2K 5% T-00 Ea E3 Vishay
67P5121
Cmf-50 1.2K 5% T-00 Ea E3 Vishay 67P5121
CMF-50 1.2K 5% T-00 EA e3

CMF-50 1.2K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K2000JNEA CMF501K2000JNEA-ND 67P5121
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 1.2K 5% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details