Vishay Intertechnology, Inc. RES 1.13K OHM 1/4W 1% AXIAL CMF501K1300FKEA

Description
RES 1.13Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/4W 1% AXIAL - CMF501K1300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/4W 1% AXIAL
CMF501K1300FKEA
RES 1.13K OHM 1/4W 1% AXIAL CMF501K1300FKEA
RES 1.13Kohm 1/4W 1% AXIAL

RES 1.13Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K1300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K1300FKEA-ND
Through Hole Resistors CMF501K1300FKEA-ND
1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.13K 1% T-1 Ea E3 Vishay - 67P5109 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.13K 1% T-1 Ea E3 Vishay
67P5109
Cmf-50 1.13K 1% T-1 Ea E3 Vishay 67P5109
CMF-50 1.13K 1% T-1 EA e3

CMF-50 1.13K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K1300FKEA CMF501K1300FKEA-ND 67P5109
Product Name RES 1.13K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.13K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers