Vishay Intertechnology, Inc. Through Hole Resistors CMF501K1000GKR6

Description
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K1000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K1000GKR6-ND
Through Hole Resistors CMF501K1000GKR6-ND
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.1K OHM 1/4W 2% AXIAL - CMF501K1000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W 2% AXIAL
CMF501K1000GKR6
RES 1.1K OHM 1/4W 2% AXIAL CMF501K1000GKR6
RES 1.1Kohm 1/4W 2% AXIAL

RES 1.1Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 1.1K 2% T-1 Re6 Vishay - 67P5107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.1K 2% T-1 Re6 Vishay
67P5107
Cmf-50 1.1K 2% T-1 Re6 Vishay 67P5107
CMF-50 1.1K 2% T-1 RE6

CMF-50 1.1K 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K1000GKR6-ND CMF501K1000GKR6 67P5107
Product Name Through Hole Resistors RES 1.1K OHM 1/4W 2% AXIAL Cmf-50 1.1K 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details