Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF501K1000GKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.1K 2% T-1 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.1K 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF501K1000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF501K1000GKBF
Vishay/DaleMetal Film Resistors - CMF501K1000GKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.1K 2% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.1K 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF501K1000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K1000GKBF-ND
Through Hole Resistors CMF501K1000GKBF-ND
1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.1K 2% T-1 B14 Vishay - 67P5106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.1K 2% T-1 B14 Vishay
67P5106
Cmf-50 1.1K 2% T-1 B14 Vishay 67P5106
CMF-50 1.1K 2% T-1 B14

CMF-50 1.1K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K1000GKBF CMF501K1000GKBF-ND 67P5106
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 1.1K 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details