Vishay Precision Group RES 1.10K OHM 1/4W 1% AXIAL CMF501K1000FHEB

Description
RES 1.10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/4W 1% AXIAL - CMF501K1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/4W 1% AXIAL
CMF501K1000FHEB
RES 1.10K OHM 1/4W 1% AXIAL CMF501K1000FHEB
RES 1.10Kohm 1/4W 1% AXIAL

RES 1.10Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.10KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.10KQFCT-ND
Through Hole Resistors CMF1.10KQFCT-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.10KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.10KQFTR-ND
Through Hole Resistors CMF1.10KQFTR-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.25 W 1100 ohm Resistor - 53-CMF501K1000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 1100 ohm Resistor
53-CMF501K1000FHEB
Through-Hole 0.25 W 1100 ohm Resistor 53-CMF501K1000FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 1100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF501K1000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K1000FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 1100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF501K1000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 1100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 1100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K1000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 1.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8058
Resistor, Metal Film, 1.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8058
RESISTOR, METAL FILM, 1.1 KOHM, 250 MW, 1%, FULL REEL; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.1 KOHM, 250 MW, 1%, FULL REEL; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.1 Kohm, 250 Mw, 1%; Resistance Vishay - 67P5100 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1 Kohm, 250 Mw, 1%; Resistance Vishay
67P5100
Metal Film Resistor, 1.1 Kohm, 250 Mw, 1%; Resistance Vishay 67P5100
METAL FILM RESISTOR, 1.1 KOHM, 250 MW, 1%; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.1 KOHM, 250 MW, 1%; Resistance:1.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF501K1000FHEB CMF1.10KQFCT-ND 53-CMF501K1000FHEB 83R8058 67P5100
Product Name RES 1.10K OHM 1/4W 1% AXIAL Through Hole Resistors Through-Hole 0.25 W 1100 ohm Resistor Resistor, Metal Film, 1.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 1.1 Kohm, 250 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers