Vishay Intertechnology, Inc. RES 1.05K OHM 1/4W 1% AXIAL CMF501K0500FKEB

Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/4W 1% AXIAL - CMF501K0500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/4W 1% AXIAL
CMF501K0500FKEB
RES 1.05K OHM 1/4W 1% AXIAL CMF501K0500FKEB
RES 1.05Kohm 1/4W 1% AXIAL

RES 1.05Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K0500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0500FKEB-ND
Through Hole Resistors CMF501K0500FKEB-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.05K 1% T-1 Eb E3 Vishay - 67P5094 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.05K 1% T-1 Eb E3 Vishay
67P5094
Cmf-50 1.05K 1% T-1 Eb E3 Vishay 67P5094
CMF-50 1.05K 1% T-1 EB e3

CMF-50 1.05K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K0500FKEB CMF501K0500FKEB-ND 67P5094
Product Name RES 1.05K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.05K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details