Vishay Intertechnology, Inc. Through Hole Resistors CMF501K0200BEKA

Description
1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K0200BEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0200BEKA-ND
Through Hole Resistors CMF501K0200BEKA-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF501K0200BEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501K0200BEKA
Metal Film Resistors - CMF501K0200BEKA
Metal Film Resistors - Through Hole CMF-50 1.02K .1% T-9 K36

Metal Film Resistors - Through Hole CMF-50 1.02K .1% T-9 K36

Supplier's Site
Cmf-50 1.02K .1% T-9 K36 Vishay - 67P5086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.02K .1% T-9 K36 Vishay
67P5086
Cmf-50 1.02K .1% T-9 K36 Vishay 67P5086
CMF-50 1.02K .1% T-9 K36

CMF-50 1.02K .1% T-9 K36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K0200BEKA-ND CMF501K0200BEKA 67P5086
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 1.02K .1% T-9 K36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details