Vishay Intertechnology, Inc. RES 1K OHM 1/4W 5% AXIAL CMF501K0000JNR6

Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 5% AXIAL - CMF501K0000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 5% AXIAL
CMF501K0000JNR6
RES 1K OHM 1/4W 5% AXIAL CMF501K0000JNR6
RES 1Kohm 1/4W 5% AXIAL

RES 1Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K0000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0000JNR6-ND
Through Hole Resistors CMF501K0000JNR6-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1K 5% T-00 Re6 Vishay - 67P5082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1K 5% T-00 Re6 Vishay
67P5082
Cmf-50 1K 5% T-00 Re6 Vishay 67P5082
CMF-50 1K 5% T-00 RE6

CMF-50 1K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K0000JNR6 CMF501K0000JNR6-ND 67P5082
Product Name RES 1K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 1K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details